Manufacturer: Semikron
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1209454-SKKT 273/16 E
Termination: Screw
Length: 92.9894 mm
Height: 29.9974 mm
Number of Pins: 7
Hold Current: 500 mA
Width: 19.9898 mm
Categories: Triacs
Case / Package: Module
Alternative Parts (Cross-Reference): SKKT 273-16 E; SKKT 273/16E; SKKT 27316E; SKKT273-16E; SKKT273/16E; SKKT27316E;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Mount: Chassis, Screw
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 450 A
REACH SVHC: No SVHC
Max Repetitive Reverse Voltage (Vrrm): 1.7 kV
Max Operating Temperature: 130 °C
| Win Source Electronics | |
|---|---|
| Product Category | Triacs |
| Product Number | 1209454-SKKT 273/16 E |
| Product Name | Triacs - SKKT 273/16 E |
| Standards and Certifications | RoHS |