Semikron, Inc. Thyristor Module, 25A, 800V, A 46; Scr Module Type Semikron SKKT 27/08 E

Description
THYRISTOR MODULE, 25A, 800V, A 46; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:150mA; Average Forward Current:32A; On State RMS Current:50A; Gate Trigger Voltage Max:3V RoHS Compliant: Yes
Description
THYRISTOR MODULE, 25A, 800V, A 46; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:150mA; Average Forward Current:32A; On State RMS Current:50A; Gate Trigger Voltage Max:3V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thyristor Module, 25A, 800V, A 46; Scr Module Type Semikron - 54K2546 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor Module, 25A, 800V, A 46; Scr Module Type Semikron
54K2546
Thyristor Module, 25A, 800V, A 46; Scr Module Type Semikron 54K2546
THYRISTOR MODULE, 25A, 800V, A 46; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:150mA; Average Forward Current:32A; On State RMS Current:50A; Gate Trigger Voltage Max:3V RoHS Compliant: Yes

THYRISTOR MODULE, 25A, 800V, A 46; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:150mA; Average Forward Current:32A; On State RMS Current:50A; Gate Trigger Voltage Max:3V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 54K2546
Product Name Thyristor Module, 25A, 800V, A 46; Scr Module Type Semikron
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

SCRs - Single - 03P4J-T1-AZ - 904471-03P4J-T1-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Thyristors - 9056037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type B 2
Pin Count 3
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T1060N65TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type TO-200AE
VDRM 6500 volts
View Details
B-2 and B-2T Series SCR/Diode Module - B622-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details