Semikron, Inc. Thyristor Diode Module 18A, 1.6Kv A46; Scr Module Type Semikron SKKT 20/16 E

Description
THYRISTOR DIODE MODULE 18A, 1.6KV A46; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:150mA; Average Forward Current:20A; On State RMS Current:40A; Product Range:- RoHS Compliant: Yes
Description
THYRISTOR DIODE MODULE 18A, 1.6KV A46; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:150mA; Average Forward Current:20A; On State RMS Current:40A; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thyristor Diode Module 18A, 1.6Kv A46; Scr Module Type Semikron - 88K1178 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor Diode Module 18A, 1.6Kv A46; Scr Module Type Semikron
88K1178
Thyristor Diode Module 18A, 1.6Kv A46; Scr Module Type Semikron 88K1178
THYRISTOR DIODE MODULE 18A, 1.6KV A46; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:150mA; Average Forward Current:20A; On State RMS Current:40A; Product Range:- RoHS Compliant: Yes

THYRISTOR DIODE MODULE 18A, 1.6KV A46; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:150mA; Average Forward Current:20A; On State RMS Current:40A; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 88K1178
Product Name Thyristor Diode Module 18A, 1.6Kv A46; Scr Module Type Semikron
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Infineon Technologies AG
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - F1892CAH1000 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1000 volts
View Details
Optoisolators - Triac, SCR Output - MOC3020TVM - 885517-MOC3020TVM - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type DIP; 6-DIP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Thyristors - 9056106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details