Semikron, Inc. Thyristor Module, 128A; Scr Module Type Semikron SKKT 122/16 E

Description
THYRISTOR MODULE, 128A; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:150mA; Average Forward Current:122A; On State RMS Current:195A; Gate Trigger Voltage Max:2V RoHS Compliant: Yes
Description
THYRISTOR MODULE, 128A; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:150mA; Average Forward Current:122A; On State RMS Current:195A; Gate Trigger Voltage Max:2V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thyristor Module, 128A; Scr Module Type Semikron - 91H1825 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor Module, 128A; Scr Module Type Semikron
91H1825
Thyristor Module, 128A; Scr Module Type Semikron 91H1825
THYRISTOR MODULE, 128A; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:150mA; Average Forward Current:122A; On State RMS Current:195A; Gate Trigger Voltage Max:2V RoHS Compliant: Yes

THYRISTOR MODULE, 128A; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:150mA; Average Forward Current:122A; On State RMS Current:195A; Gate Trigger Voltage Max:2V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 91H1825
Product Name Thyristor Module, 128A; Scr Module Type Semikron
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 5052949 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semitop3
Pin Count 13
View Details
B-2 and B-2T Series SCR/Diode Module - B511-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
SCRs - Single - MCR218-6G - 884396-MCR218-6G - Win Source Electronics
Specs
Thyristor Type SCR
Package Type TO-220AB
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details