Semikron, Inc. Module, Thyristor; 1.65 V; 3600/3000 V;0.28 K/W SKKT 106/18 E

Description
Thyristor Module, 1.65 V Threshold Voltage, 3600⁄3000 V Isolation Voltage Heat transfer through aluminum oxide ceramic isolated metal baseplate Hard soldered joints for high reliability UL Recognized DC motor control, professional light dimming.
Datasheet
Description
Thyristor Module, 1.65 V Threshold Voltage, 3600⁄3000 V Isolation Voltage Heat transfer through aluminum oxide ceramic isolated metal baseplate Hard soldered joints for high reliability UL Recognized DC motor control, professional light dimming.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Module, Thyristor; 1.65 V; 3600/3000 V;0.28 K/W - 70098242 - Allied Electronics, Inc.
Fort Worth, TX, USA
Module, Thyristor; 1.65 V; 3600/3000 V;0.28 K/W
70098242
Module, Thyristor; 1.65 V; 3600/3000 V;0.28 K/W 70098242
Thyristor Module, 1.65 V Threshold Voltage, 3600⁄3000 V Isolation Voltage Heat transfer through aluminum oxide ceramic isolated metal baseplate Hard soldered joints for high reliability UL Recognized DC motor control, professional light dimming.

Thyristor Module, 1.65 V Threshold Voltage, 3600⁄3000 V Isolation Voltage

  • Heat transfer through aluminum oxide ceramic isolated metal baseplate
  • Hard soldered joints for high reliability
  • UL Recognized
    DC motor control, professional light dimming.
Supplier's Site
Thyristor, 1.8 Kv, 106 A, 180 A, Module, 7 Rohs Compliant Semikron - 55X3163 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, 1.8 Kv, 106 A, 180 A, Module, 7 Rohs Compliant Semikron
55X3163
Thyristor, 1.8 Kv, 106 A, 180 A, Module, 7 Rohs Compliant Semikron 55X3163
Thyristor, 1.8 kV, 106 A, 180 A, Module, 7 RoHS Compliant: Yes

Thyristor, 1.8 kV, 106 A, 180 A, Module, 7 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Thyristors Thyristors
Product Number 70098242 55X3163
Product Name Module, Thyristor; 1.65 V; 3600/3000 V;0.28 K/W Thyristor, 1.8 Kv, 106 A, 180 A, Module, 7 Rohs Compliant Semikron
Thyristor Type Thyristor Surge Suppressor; Thyristor/Diode Module SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B632SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - MAC12D - 925108-MAC12D - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-220
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - 1229446-TD175N16SOFHPSA1 - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Tray
VDRM 1600 volts
View Details
3 suppliers
Thyristors - 9056083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details