Semikron, Inc. Thyristor, Scr, 95A, 1.8Kv, Module; Scr Module Type Semikron SKKL 92/18E

Description
THYRISTOR, SCR, 95A, 1.8KV, MODULE; SCR Module Type:Series Connected - SCR / Diode; Peak Repetitive Off State Voltage:1.8kV; Gate Trigger Current Max:150mA; Average Forward Current:95A; On State RMS Current:150A; Product Range:- RoHS Compliant: Yes
Datasheet
Description
THYRISTOR, SCR, 95A, 1.8KV, MODULE; SCR Module Type:Series Connected - SCR / Diode; Peak Repetitive Off State Voltage:1.8kV; Gate Trigger Current Max:150mA; Average Forward Current:95A; On State RMS Current:150A; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thyristor, Scr, 95A, 1.8Kv, Module; Scr Module Type Semikron - 86W0671 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, Scr, 95A, 1.8Kv, Module; Scr Module Type Semikron
86W0671
Thyristor, Scr, 95A, 1.8Kv, Module; Scr Module Type Semikron 86W0671
THYRISTOR, SCR, 95A, 1.8KV, MODULE; SCR Module Type:Series Connected - SCR / Diode; Peak Repetitive Off State Voltage:1.8kV; Gate Trigger Current Max:150mA; Average Forward Current:95A; On State RMS Current:150A; Product Range:- RoHS Compliant: Yes

THYRISTOR, SCR, 95A, 1.8KV, MODULE; SCR Module Type:Series Connected - SCR / Diode; Peak Repetitive Off State Voltage:1.8kV; Gate Trigger Current Max:150mA; Average Forward Current:95A; On State RMS Current:150A; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 86W0671
Product Name Thyristor, Scr, 95A, 1.8Kv, Module; Scr Module Type Semikron
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B621F-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T560N12TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AA, A-PUK
VDRM 1800 volts
View Details
SCRs - Single - MCR69-003 - 926845-MCR69-003 - Win Source Electronics
Specs
Thyristor Type SCR
Package Type TO-220AB
View Details
RS Components, Ltd.
Specs
Package Type Module
Pin Count 7
Standards and Certifications RoHS
View Details