Manufacturer: Semikron
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1093333-SKKH72/16E
Current Rating: 70 A
Mounting: SMD (SMT)
Number of Pins: 1
Categories: OEM Parts( S )
Case / Package: Module
Alternative Parts (Cross-Reference): STPS80H100TV; VS-70MT160PBPBF; STTH60L06TV1; FMG2G75US60; VS-VSKJ71/10; FMG2G75US120SKKH 72-16 E; SKKH 72-16E; SKKH 72/16 E; SKKH 72/16E; SKKH 72/16E.; SKKH-72/16E; SKKH72-16E;
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1093333-SKKH72/16E |
| Product Name | OEM Parts - OEM Parts ( S ) - SKKH72/16E |