Manufacturer: Semikron
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1024208-SKKH42/12E
Length: 93 mm
Mounting: SMD (SMT)
Height: 30 mm
Number of Pins: 5
Hold Current: 250 mA
Width: 20 mm
Categories: OEM Parts( S )
Case / Package: Module
Alternative Parts (Cross-Reference): GBPC604-E4/51; GBPC3506-E4/51; GBPC2510W-E4/51; GBPC3504; STPS160H100TV; STTH120L06TV1SKKH 42/12 E; SKKH 42/12E;
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Panel, Screw
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Repetitive Reverse Voltage (Vrrm): 1.2 kV
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1024208-SKKH42/12E |
| Product Name | OEM Parts - OEM Parts ( S ) - SKKH42/12E |