Manufacturer: Semikron
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1027584-SKKH27/12E
Length: 93 mm
Mounting: SMD (SMT)
Height: 29.4 mm
Number of Pins: 1
Isolation Voltage: 2.5 kV
Hold Current: 200 mA
Width: 20 mm
Categories: Triacs
Case / Package: Module
Alternative Parts (Cross-Reference): SKKH27/12ESKKH 27/12 E; SKKH 27/12E;
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Panel
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 50 A
REACH SVHC: No SVHC
Max Repetitive Reverse Voltage (Vrrm): 1.2 kV
| Win Source Electronics | |
|---|---|
| Product Category | Triacs |
| Product Number | 1027584-SKKH27/12E |
| Product Name | Triacs - SKKH27/12E |
| Standards and Certifications | RoHS |