Semikron, Inc. Thyristor Diode Module 95A, 1.6Kv A47; Scr Module Type Semikron SKKH 92/16E

Description
THYRISTOR DIODE MODULE 95A, 1.6KV A47; SCR Module Type:Series Connected - SCR / Diode; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:150mA; Average Forward Current:95A; On State RMS Current:150A; Product Range:- RoHS Compliant: Yes
Description
THYRISTOR DIODE MODULE 95A, 1.6KV A47; SCR Module Type:Series Connected - SCR / Diode; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:150mA; Average Forward Current:95A; On State RMS Current:150A; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thyristor Diode Module 95A, 1.6Kv A47; Scr Module Type Semikron - 88K1987 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor Diode Module 95A, 1.6Kv A47; Scr Module Type Semikron
88K1987
Thyristor Diode Module 95A, 1.6Kv A47; Scr Module Type Semikron 88K1987
THYRISTOR DIODE MODULE 95A, 1.6KV A47; SCR Module Type:Series Connected - SCR / Diode; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:150mA; Average Forward Current:95A; On State RMS Current:150A; Product Range:- RoHS Compliant: Yes

THYRISTOR DIODE MODULE 95A, 1.6KV A47; SCR Module Type:Series Connected - SCR / Diode; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:150mA; Average Forward Current:95A; On State RMS Current:150A; Product Range:- RoHS Compliant: Yes

Supplier's Site
Thyristor Diode Mod, 95A, 1.6Kv; Scr Module Type Semikron - 74AC1925 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor Diode Mod, 95A, 1.6Kv; Scr Module Type Semikron
74AC1925
Thyristor Diode Mod, 95A, 1.6Kv; Scr Module Type Semikron 74AC1925
THYRISTOR DIODE MOD, 95A, 1.6KV; SCR Module Type:Series Connected - SCR / Diode; Peak Repetitive Off-State Voltage, Vdrm:1.6kV; Gate Trigger Current Max, Igt:150mA; Current It av:95A; On State RMS Current IT(rms):150A; Peak Non Rep RoHS Compliant: Yes

THYRISTOR DIODE MOD, 95A, 1.6KV; SCR Module Type:Series Connected - SCR / Diode; Peak Repetitive Off-State Voltage, Vdrm:1.6kV; Gate Trigger Current Max, Igt:150mA; Current It av:95A; On State RMS Current IT(rms):150A; Peak Non Rep RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Thyristors Thyristors
Product Number 88K1987 74AC1925
Product Name Thyristor Diode Module 95A, 1.6Kv A47; Scr Module Type Semikron Thyristor Diode Mod, 95A, 1.6Kv; Scr Module Type Semikron
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - T2251N70TOHXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type TO-200AF
VDRM 8000 volts
View Details
B-2 and B-2T Series SCR/Diode Module - B534-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - AC08FSMA(1)-AZ - 909171-AC08FSMA(1)-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 659668 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack2
Pin Count 7
View Details