SKKH 92/16 E -- MODULE, THYRISTOR/DIODE; 95 A; 2000 A; 0.28 K/W
Semikron, Inc.
Module, Thyristor/Diode; 95 A; 2000 A; 0.28 K/W
SKKH 92/16 E
Description
Thyristor⁄Diode Modules
-40 °C (Min.) operating temperature Thyristor⁄diode modules.
Description
Thyristor⁄Diode Modules
-40 °C (Min.) operating temperature Thyristor⁄diode modules.
Suppliers
Module, Thyristor/Diode; 95 A; 2000 A; 0.28 K/W
70098155
Thyristor⁄Diode Modules
-40 °C (Min.) operating temperature Thyristor⁄diode modules.
Thyristor⁄Diode Modules
- -40 °C (Min.) operating temperature
Thyristor⁄diode modules.
Supplier's Site
Technical Specifications
|
Product Category
|
Thyristors |
|
Product Number
|
70098155 |
|
Product Name
|
Module, Thyristor/Diode; 95 A; 2000 A; 0.28 K/W |
|
Thyristor Type
|
Thyristor Surge Suppressor; Thyristor/Diode Module
|
Unlock Full Specs
to access all available technical data
Similar Products
Thyristor Type
SCR
VRRM
100 to 120 volts
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
Thyristor Type
Scr
Package Type
Semipack1
Pin Count
7
View Details
Thyristor Type
SCR
Package Type
Module
VDRM
2200 volts
View Details