Semikron, Inc. Thyristor; Line; 55A On-State (Avg. Max.); 1500A; 95A IT(RMS); Semipack Case SKKH 57/16 E

Description
Thyristor; Line; 55A On-State (Avg. Max.); 1500A; 95A IT(RMS); Semipack Case
Description
Thyristor; Line; 55A On-State (Avg. Max.); 1500A; 95A IT(RMS); Semipack Case

Suppliers

Company
Product
Description
Supplier Links
Thyristor; Line; 55A On-State (Avg. Max.); 1500A; 95A IT(RMS); Semipack Case - 70098153 - Allied Electronics, Inc.
Fort Worth, TX, USA
Thyristor; Line; 55A On-State (Avg. Max.); 1500A; 95A IT(RMS); Semipack Case
70098153
Thyristor; Line; 55A On-State (Avg. Max.); 1500A; 95A IT(RMS); Semipack Case 70098153
Thyristor; Line; 55A On-State (Avg. Max.); 1500A; 95A IT(RMS); Semipack Case

Thyristor; Line; 55A On-State (Avg. Max.); 1500A; 95A IT(RMS); Semipack Case

Supplier's Site
Thyristor / Diode Module, 95A, 1.6Kv, A47; Scr Module Type Semikron - 63K6166 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor / Diode Module, 95A, 1.6Kv, A47; Scr Module Type Semikron
63K6166
Thyristor / Diode Module, 95A, 1.6Kv, A47; Scr Module Type Semikron 63K6166
THYRISTOR / DIODE MODULE, 95A, 1.6KV, A47; SCR Module Type:Series Connected - SCR / Diode; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:150mA; Average Forward Current:50A; On State RMS Current:95A RoHS Compliant: Yes

THYRISTOR / DIODE MODULE, 95A, 1.6KV, A47; SCR Module Type:Series Connected - SCR / Diode; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:150mA; Average Forward Current:50A; On State RMS Current:95A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Thyristors Thyristors
Product Number 70098153 63K6166
Product Name Thyristor; Line; 55A On-State (Avg. Max.); 1500A; 95A IT(RMS); Semipack Case Thyristor / Diode Module, 95A, 1.6Kv, A47; Scr Module Type Semikron
Thyristor Type Thyristor Surge Suppressor; Thyristor/Diode Module SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 1832268 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipont®1
Pin Count 9
View Details
B-2 and B-2T Series SCR/Diode Module - B523FSE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BTA425Y-800BT127 - 913673-BTA425Y-800BT127 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T1500N18TOFVTXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AB, B-PUK
VDRM 1800 volts
View Details