Semikron, Inc. Thyristor Diode Module 330A 1.6Kv A76A; Scr Module Type Semikron SKKH 330/16 E

Description
THYRISTOR DIODE MODULE 330A 1.6KV A76A; SCR Module Type:Series Connected - SCR / Diode; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:200mA; Average Forward Current:330A; On State RMS Current:510A; Product Range:-RoHS Compliant: Yes
Description
THYRISTOR DIODE MODULE 330A 1.6KV A76A; SCR Module Type:Series Connected - SCR / Diode; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:200mA; Average Forward Current:330A; On State RMS Current:510A; Product Range:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thyristor Diode Module 330A 1.6Kv A76A; Scr Module Type Semikron - 88K1174 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor Diode Module 330A 1.6Kv A76A; Scr Module Type Semikron
88K1174
Thyristor Diode Module 330A 1.6Kv A76A; Scr Module Type Semikron 88K1174
THYRISTOR DIODE MODULE 330A 1.6KV A76A; SCR Module Type:Series Connected - SCR / Diode; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:200mA; Average Forward Current:330A; On State RMS Current:510A; Product Range:-RoHS Compliant: Yes

THYRISTOR DIODE MODULE 330A 1.6KV A76A; SCR Module Type:Series Connected - SCR / Diode; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:200mA; Average Forward Current:330A; On State RMS Current:510A; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 88K1174
Product Name Thyristor Diode Module 330A 1.6Kv A76A; Scr Module Type Semikron
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - T940N14TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AB, B-PUK
VDRM 1800 volts
View Details
B-2 and B-2T Series SCR/Diode Module - B611FSE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 1589021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
Triacs - BCR5KM-14LA#B00 - 913116-BCR5KM-14LA#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details