Manufacturer: Semikron
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1027001-SKKH 323/16 E
Mounting: SMD (SMT)
Number of Pins: 5
Hold Current: 500 mA
Categories: OEM Parts( S )
Case / Package: Module
Alternative Parts (Cross-Reference): GBPC604-E4/51; GBPC3506-E4/51; GBPC2510W-E4/51; GBPC3504; DDB6U205N16LHOSA1; STTH120L06TV1SKKH 323/16E; SKKH323/16E; SKKH32316E;
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 130 °C
Mount: Screw
RoHS: Compliant
Min Operating Temperature: -40 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1027001-SKKH 323/16 E |
| Product Name | OEM Parts - OEM Parts ( S ) - SKKH 323/16 E |