Semikron, Inc. Thyristor Diode Module 253A 1.6Kv A56; Scr Module Type Semikron SKKH 253/16 E

Description
THYRISTOR DIODE MODULE 253A 1.6KV A56; SCR Module Type:Series Connected - SCR / Diode; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:200mA; Average Forward Current:253A; On State RMS Current:420A; Product Range:- RoHS Compliant: Yes
Description
THYRISTOR DIODE MODULE 253A 1.6KV A56; SCR Module Type:Series Connected - SCR / Diode; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:200mA; Average Forward Current:253A; On State RMS Current:420A; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thyristor Diode Module 253A 1.6Kv A56; Scr Module Type Semikron - 88K1173 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor Diode Module 253A 1.6Kv A56; Scr Module Type Semikron
88K1173
Thyristor Diode Module 253A 1.6Kv A56; Scr Module Type Semikron 88K1173
THYRISTOR DIODE MODULE 253A 1.6KV A56; SCR Module Type:Series Connected - SCR / Diode; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:200mA; Average Forward Current:253A; On State RMS Current:420A; Product Range:- RoHS Compliant: Yes

THYRISTOR DIODE MODULE 253A 1.6KV A56; SCR Module Type:Series Connected - SCR / Diode; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:200mA; Average Forward Current:253A; On State RMS Current:420A; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 88K1173
Product Name Thyristor Diode Module 253A 1.6Kv A56; Scr Module Type Semikron
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - BCR16KM-12LB-1#B00 - 913109-BCR16KM-12LB-1#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
B-2 and B-2T Series SCR/Diode Module - B623-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 9056119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 43a
Pin Count 5
View Details