Semikron, Inc. Triacs - SKKH 250/16 E SKKH 250/16 E

Description
Manufacturer: Semikron Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033325-SKKH 250/16 E Current Rating: 250 A Length: 114.9858 mm Mounting: SMD (SMT) Height: 51.9938 mm Number of Pins: 5 Hold Current: 500 mA Width: 50.0126 mm Categories: Triacs Case / Package: Module Alternative Parts (Cross-Reference): SKKH 250/16 ESKKH 250-16 E; SKKH 250/16 E..; SKKH 250/16E; SKKH 25016E; SKKH250-16E; SKKH250/16 E; SKKH250/16E; SKKH25016E; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 130 °C Mount: Screw RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 420 A REACH SVHC: No SVHC
Request a Quote
Description
Manufacturer: Semikron Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033325-SKKH 250/16 E Current Rating: 250 A Length: 114.9858 mm Mounting: SMD (SMT) Height: 51.9938 mm Number of Pins: 5 Hold Current: 500 mA Width: 50.0126 mm Categories: Triacs Case / Package: Module Alternative Parts (Cross-Reference): SKKH 250/16 ESKKH 250-16 E; SKKH 250/16 E..; SKKH 250/16E; SKKH 25016E; SKKH250-16E; SKKH250/16 E; SKKH250/16E; SKKH25016E; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 130 °C Mount: Screw RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 420 A REACH SVHC: No SVHC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Triacs - SKKH 250/16 E - 1033325-SKKH 250/16 E - Win Source Electronics
Laguna Hills, CA, United States
Triacs - SKKH 250/16 E
1033325-SKKH 250/16 E
Triacs - SKKH 250/16 E 1033325-SKKH 250/16 E
Manufacturer: Semikron Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033325-SKKH 250/16 E Current Rating: 250 A Length: 114.9858 mm Mounting: SMD (SMT) Height: 51.9938 mm Number of Pins: 5 Hold Current: 500 mA Width: 50.0126 mm Categories: Triacs Case / Package: Module Alternative Parts (Cross-Reference): SKKH 250/16 ESKKH 250-16 E; SKKH 250/16 E..; SKKH 250/16E; SKKH 25016E; SKKH250-16E; SKKH250/16 E; SKKH250/16E; SKKH25016E; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 130 °C Mount: Screw RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 420 A REACH SVHC: No SVHC

Manufacturer: Semikron
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1033325-SKKH 250/16 E
Current Rating: 250 A
Length: 114.9858 mm
Mounting: SMD (SMT)
Height: 51.9938 mm
Number of Pins: 5
Hold Current: 500 mA
Width: 50.0126 mm
Categories: Triacs
Case / Package: Module
Alternative Parts (Cross-Reference): SKKH 250/16 ESKKH 250-16 E; SKKH 250/16 E..; SKKH 250/16E; SKKH 25016E; SKKH250-16E; SKKH250/16 E; SKKH250/16E; SKKH25016E;
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 130 °C
Mount: Screw
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 420 A
REACH SVHC: No SVHC

Buy Now
Thyristor Module 250A, 1.6Kv, A 76B; Scr Module Type Semikron - 63K6165 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor Module 250A, 1.6Kv, A 76B; Scr Module Type Semikron
63K6165
Thyristor Module 250A, 1.6Kv, A 76B; Scr Module Type Semikron 63K6165
THYRISTOR MODULE 250A, 1.6KV, A 76B; SCR Module Type:Series Connected - SCR / Diode; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:200mA; Average Forward Current:250A; On State RMS Current:420A; Product Range:- RoHS Compliant: Yes

THYRISTOR MODULE 250A, 1.6KV, A 76B; SCR Module Type:Series Connected - SCR / Diode; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:200mA; Average Forward Current:250A; On State RMS Current:420A; Product Range:- RoHS Compliant: Yes

Supplier's Site
Module, Thyristor/Diode; 250 A; 9000 A;0.14 K/W - 70098159 - Allied Electronics, Inc.
Fort Worth, TX, USA
Module, Thyristor/Diode; 250 A; 9000 A;0.14 K/W
70098159
Module, Thyristor/Diode; 250 A; 9000 A;0.14 K/W 70098159
Thyristor⁄Diode Modules -40 °C (Min.) operating temperature Thyristor⁄diode modules.

Thyristor⁄Diode Modules

  • -40 °C (Min.) operating temperature
    Thyristor⁄diode modules.
Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Allied Electronics, Inc.
Product Category Triacs Thyristors Thyristors
Product Number 1033325-SKKH 250/16 E 63K6165 70098159
Product Name Triacs - SKKH 250/16 E Thyristor Module 250A, 1.6Kv, A 76B; Scr Module Type Semikron Module, Thyristor/Diode; 250 A; 9000 A;0.14 K/W
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data