Semikron, Inc. Thyristor, Scr, 119A, 1.6Kv, Module; Scr Module Type Semikron SKKH 107/16 E

Description
THYRISTOR, SCR, 119A, 1.6KV, MODULE; SCR Module Type:Series Connected - SCR / Diode; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:100mA; Average Forward Current:119A; On State RMS Current:190A; Product Range:- RoHS Compliant: Yes
Description
THYRISTOR, SCR, 119A, 1.6KV, MODULE; SCR Module Type:Series Connected - SCR / Diode; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:100mA; Average Forward Current:119A; On State RMS Current:190A; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thyristor, Scr, 119A, 1.6Kv, Module; Scr Module Type Semikron - 86W0668 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, Scr, 119A, 1.6Kv, Module; Scr Module Type Semikron
86W0668
Thyristor, Scr, 119A, 1.6Kv, Module; Scr Module Type Semikron 86W0668
THYRISTOR, SCR, 119A, 1.6KV, MODULE; SCR Module Type:Series Connected - SCR / Diode; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:100mA; Average Forward Current:119A; On State RMS Current:190A; Product Range:- RoHS Compliant: Yes

THYRISTOR, SCR, 119A, 1.6KV, MODULE; SCR Module Type:Series Connected - SCR / Diode; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:100mA; Average Forward Current:119A; On State RMS Current:190A; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 86W0668
Product Name Thyristor, Scr, 119A, 1.6Kv, Module; Scr Module Type Semikron
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 9056103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack1
Pin Count 5
View Details
B-2 and B-2T Series SCR/Diode Module - B612F2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - Z0109MARL1G - 939910-Z0109MARL1G - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-92 (TO-226)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Specs
Thyristor Type SCR
Package Type TO-200AF
VDRM 5200 volts
View Details