Semikron, Inc. Thyristor Module, 106A, 1.6Kv, A 47; Scr Module Type Semikron SKKH 106/16E

Description
THYRISTOR MODULE, 106A, 1.6KV, A 47; SCR Module Type:Series Connected - SCR / Diode; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:150mA; Average Forward Current:106A; On State RMS Current:180A; Product Range:- RoHS Compliant: Yes
Description
THYRISTOR MODULE, 106A, 1.6KV, A 47; SCR Module Type:Series Connected - SCR / Diode; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:150mA; Average Forward Current:106A; On State RMS Current:180A; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Thyristor Module, rated at 106A and 1.6kV, is designed for high-performance applications requiring reliable switching and control of electrical power. This SCR module type is suitable for series connection and features a peak repetitive off-state voltage (Vdrm) of 1.6kV. The maximum gate trigger current (Igt) is specified at 150mA, while the average on-state current (It av) is rated at 106A, with an on-state RMS current (IT(rms)) of 180A. The module is RoHS compliant, making it suitable for environmentally conscious designs. This product is ideal for engineers looking for robust solutions in power electronics applications.

Datasheet Summary
Powered by GS/AI

The Thyristor Module, rated at 106A and 1.6kV, is designed for high-performance applications requiring reliable switching and control of electrical power. This SCR module type is suitable for series connection and features a peak repetitive off-state voltage (Vdrm) of 1.6kV. The maximum gate trigger current (Igt) is specified at 150mA, while the average on-state current (It av) is rated at 106A, with an on-state RMS current (IT(rms)) of 180A. The module is RoHS compliant, making it suitable for environmentally conscious designs. This product is ideal for engineers looking for robust solutions in power electronics applications.

Suppliers

Company
Product
Description
Supplier Links
Thyristor Module, 106A, 1.6Kv, A 47; Scr Module Type Semikron - 63K6164 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor Module, 106A, 1.6Kv, A 47; Scr Module Type Semikron
63K6164
Thyristor Module, 106A, 1.6Kv, A 47; Scr Module Type Semikron 63K6164
THYRISTOR MODULE, 106A, 1.6KV, A 47; SCR Module Type:Series Connected - SCR / Diode; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:150mA; Average Forward Current:106A; On State RMS Current:180A; Product Range:- RoHS Compliant: Yes

THYRISTOR MODULE, 106A, 1.6KV, A 47; SCR Module Type:Series Connected - SCR / Diode; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:150mA; Average Forward Current:106A; On State RMS Current:180A; Product Range:- RoHS Compliant: Yes

Supplier's Site
Thyristor Module, 106A, 1.6Kv; Scr Module Type Semikron - 74AC1924 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor Module, 106A, 1.6Kv; Scr Module Type Semikron
74AC1924
Thyristor Module, 106A, 1.6Kv; Scr Module Type Semikron 74AC1924
THYRISTOR MODULE, 106A, 1.6KV; SCR Module Type:Series Connected - SCR / Diode; Peak Repetitive Off-State Voltage, Vdrm:1.6kV; Gate Trigger Current Max, Igt:150mA; Current It av:106A; On State RMS Current IT(rms):180A; Peak Non Rep RoHS Compliant: Yes

THYRISTOR MODULE, 106A, 1.6KV; SCR Module Type:Series Connected - SCR / Diode; Peak Repetitive Off-State Voltage, Vdrm:1.6kV; Gate Trigger Current Max, Igt:150mA; Current It av:106A; On State RMS Current IT(rms):180A; Peak Non Rep RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Thyristors Thyristors
Product Number 63K6164 74AC1924
Product Name Thyristor Module, 106A, 1.6Kv, A 47; Scr Module Type Semikron Thyristor Module, 106A, 1.6Kv; Scr Module Type Semikron
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

M50 Series High Surge Current Rectifiers - M5010062V - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 9056184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack3
Pin Count 5
View Details
Triacs - BCR5PM-12LA-A8 - 913117-BCR5PM-12LA-A8 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - TD210N12KOFHPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1800 volts
View Details