Semikron, Inc. Thyristor Diode Module 180A 1.2Kv A47; Peak Repetitive Off State Voltage Semikron SKKH 106/12E

Description
THYRISTOR DIODE MODULE 180A 1.2KV A47; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:150mA; Average On State Current:106A; On State RMS Current:180A; Thyristor Case Style:Module; No. of Pins:5Pins; Product Range:-RoHS Compliant: Yes
Description
THYRISTOR DIODE MODULE 180A 1.2KV A47; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:150mA; Average On State Current:106A; On State RMS Current:180A; Thyristor Case Style:Module; No. of Pins:5Pins; Product Range:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thyristor Diode Module 180A 1.2Kv A47; Peak Repetitive Off State Voltage Semikron - 83F4912 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor Diode Module 180A 1.2Kv A47; Peak Repetitive Off State Voltage Semikron
83F4912
Thyristor Diode Module 180A 1.2Kv A47; Peak Repetitive Off State Voltage Semikron 83F4912
THYRISTOR DIODE MODULE 180A 1.2KV A47; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:150mA; Average On State Current:106A; On State RMS Current:180A; Thyristor Case Style:Module; No. of Pins:5Pins; Product Range:-RoHS Compliant: Yes

THYRISTOR DIODE MODULE 180A 1.2KV A47; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:150mA; Average On State Current:106A; On State RMS Current:180A; Thyristor Case Style:Module; No. of Pins:5Pins; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 83F4912
Product Name Thyristor Diode Module 180A 1.2Kv A47; Peak Repetitive Off State Voltage Semikron
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

SCRs - Single - 03P5J-T1-AZ - 853176-03P5J-T1-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
B-2 and B-2T Series SCR/Diode Module - B513FSE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 1954611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
Specs
Thyristor Type SCR
Package Type Module
VDRM 1400 volts
View Details