Manufacturer: Semikron
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1019590-SKIIP 39AC12T4V1
Mounting: SMD (SMT)
Number of Pins: 19
Categories: OEM Parts( S )
Case / Package: Module
Alternative Parts (Cross-Reference): FF150R12RT4HOSA1; FP75R12KE3BOSA1; FF450R12KT4HOSA1; BUT30VSKIIP39AC12T4V
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
Mount: Screw
RoHS: Compliant
Min Operating Temperature: -40 °C
Collector Emitter Voltage (VCEO): 1.2 kV
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1019590-SKIIP 39AC12T4V1 |
| Product Name | OEM Parts - OEM Parts ( S ) - SKIIP 39AC12T4V1 |