Manufacturer: Semikron
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1021762-SKIIP 26AC126V1
Mounting: SMD (SMT)
Number of Pins: 19
Categories: OEM Parts( S )
Case / Package: Module
Alternative Parts (Cross-Reference): FF150R12RT4HOSA1; FP30R06W1E3BOMA1; FP15R12W1T4BOMA1; BUT30VSKIIP 26 AC 126 V1; SKIIP26AC126V1;
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Screw
RoHS: Compliant
Min Operating Temperature: -40 °C
Collector Emitter Voltage (VCEO): 1.2 kV
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1021762-SKIIP 26AC126V1 |
| Product Name | OEM Parts - OEM Parts ( S ) - SKIIP 26AC126V1 |