Manufacturer: Semikron
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1188526-SKIIP 24NAB126V1
Number of Pins: 26
Categories: Custom Parts
Case / Package: Module
Alternative Parts (Cross-Reference): SKIIP 24 NAB 126 V1; SKIIP24NAB126V1;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Mount: Screw
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 150 °C
Collector Emitter Voltage (VCEO): 1.2 kV
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1188526-SKIIP 24NAB126V1 |
| Product Name | Custom Parts - Custom Parts (S - T) - SKIIP 24NAB126V1 |