IGBT DRIVER, 1.4US, MODULE; No. of Channels:-; Driver Configuration:Half Bridge; Power Switch Type:IGBT; No. of Pins:-; IC Case / Package:Module; Input Type:-; Source Current:-; Sink Current:-; Supply Voltage Min:14.4V; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 77R2430 |
| Product Name | Igbt Driver, 1.4Us, Module; No. Of Channels Semikron |
| Supply Voltage | 14.4 to ? volts |