Semikron, Inc. Igbt Driver, 1.4Us, Module; No. Of Channels Semikron SKHI 10/17 R

Description
IGBT DRIVER, 1.4US, MODULE; No. of Channels:-; Driver Configuration:-; Power Switch Type:IGBT; No. of Pins:-; IC Case / Package:Module; Input Type:-; Source Current:-; Sink Current:-; Supply Voltage Min:14.4V; Input Delay:1.4µs RoHS Compliant: Yes
Datasheet
Description
IGBT DRIVER, 1.4US, MODULE; No. of Channels:-; Driver Configuration:-; Power Switch Type:IGBT; No. of Pins:-; IC Case / Package:Module; Input Type:-; Source Current:-; Sink Current:-; Supply Voltage Min:14.4V; Input Delay:1.4µs RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Igbt Driver, 1.4Us, Module; No. Of Channels Semikron - 08N1702 - Newark, An Avnet Company
Chicago, IL, United States
Igbt Driver, 1.4Us, Module; No. Of Channels Semikron
08N1702
Igbt Driver, 1.4Us, Module; No. Of Channels Semikron 08N1702
IGBT DRIVER, 1.4US, MODULE; No. of Channels:-; Driver Configuration:-; Power Switch Type:IGBT; No. of Pins:-; IC Case / Package:Module; Input Type:-; Source Current:-; Sink Current:-; Supply Voltage Min:14.4V; Input Delay:1.4µs RoHS Compliant: Yes

IGBT DRIVER, 1.4US, MODULE; No. of Channels:-; Driver Configuration:-; Power Switch Type:IGBT; No. of Pins:-; IC Case / Package:Module; Input Type:-; Source Current:-; Sink Current:-; Supply Voltage Min:14.4V; Input Delay:1.4µs RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Gate Drivers
Product Number 08N1702
Product Name Igbt Driver, 1.4Us, Module; No. Of Channels Semikron
Supply Voltage 14.4 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

Self-Powered Single-Channel Isolated GaNFET Gate Driver with Regulated Bipolar Output Drive - AHV85111KNHTR - Allegro MicroSystems Inc.
Specs
Number of Outputs 1
Output Voltage 1000 volts
Package Type NH
View Details
Clock Buffers, Drivers - CDC319DBRG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3.13 to 3.46 volts
Switching Frequency 100000 kHz
View Details