Semikron, Inc. Thyristor Diode Module 400A 1.6Kv A36; Scr Module Type Semikron SKET 400/16E

Description
THYRISTOR DIODE MODULE 400A 1.6KV A36; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:200mA; Average Forward Current:400A; On State RMS Current:700A; Gate Trigger Voltage Max:3V RoHS Compliant: Yes
Description
THYRISTOR DIODE MODULE 400A 1.6KV A36; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:200mA; Average Forward Current:400A; On State RMS Current:700A; Gate Trigger Voltage Max:3V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thyristor Diode Module 400A 1.6Kv A36; Scr Module Type Semikron - 88K1985 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor Diode Module 400A 1.6Kv A36; Scr Module Type Semikron
88K1985
Thyristor Diode Module 400A 1.6Kv A36; Scr Module Type Semikron 88K1985
THYRISTOR DIODE MODULE 400A 1.6KV A36; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:200mA; Average Forward Current:400A; On State RMS Current:700A; Gate Trigger Voltage Max:3V RoHS Compliant: Yes

THYRISTOR DIODE MODULE 400A 1.6KV A36; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:200mA; Average Forward Current:400A; On State RMS Current:700A; Gate Trigger Voltage Max:3V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 88K1985
Product Name Thyristor Diode Module 400A 1.6Kv A36; Scr Module Type Semikron
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

SCRs - Single - MCR218-6G - 884396-MCR218-6G - Win Source Electronics
Specs
Thyristor Type SCR
Package Type TO-220AB
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
B-2 and B-2T Series SCR/Diode Module - B684-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 1589021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - TD270N16KOFBPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1600 volts
View Details