Semikron, Inc. Thyristor Diode Module 600A 1.2Kv A36; Scr Module Type Semikron SKET 400/12E

Description
THYRISTOR DIODE MODULE 600A 1.2KV A36; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:200mA; Average Forward Current:400A; On State RMS Current:700A; Gate Trigger Voltage Max:3V RoHS Compliant: Yes
Description
THYRISTOR DIODE MODULE 600A 1.2KV A36; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:200mA; Average Forward Current:400A; On State RMS Current:700A; Gate Trigger Voltage Max:3V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thyristor Diode Module 600A 1.2Kv A36; Scr Module Type Semikron - 83F4940 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor Diode Module 600A 1.2Kv A36; Scr Module Type Semikron
83F4940
Thyristor Diode Module 600A 1.2Kv A36; Scr Module Type Semikron 83F4940
THYRISTOR DIODE MODULE 600A 1.2KV A36; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:200mA; Average Forward Current:400A; On State RMS Current:700A; Gate Trigger Voltage Max:3V RoHS Compliant: Yes

THYRISTOR DIODE MODULE 600A 1.2KV A36; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:200mA; Average Forward Current:400A; On State RMS Current:700A; Gate Trigger Voltage Max:3V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 83F4940
Product Name Thyristor Diode Module 600A 1.2Kv A36; Scr Module Type Semikron
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - T1590N28TOFVTXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AD
VDRM 2800 volts
View Details
B-2 and B-2T Series SCR/Diode Module - B633-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - AC05FSMA-AZ - 909167-AC05FSMA-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056122 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details