Manufacturer: Semikron
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1093326-SKD53/12
Number of Elements: 1
Peak Non-Repetitive Surge Current: 370 A
Number of Pins: 7
Categories: OEM Parts( S )
Alternative Parts (Cross-Reference): SKD53/12SKD 53/12; SKD 5312; SKD53-12; SKD5312;
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Mount: Screw
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 150 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1093326-SKD53/12 |
| Product Name | OEM Parts - OEM Parts ( S ) - SKD53/12 |