Semikron, Inc. Thyristor, Module, 800V, G25; Scr Module Type Semikron SKCH28/08

Description
THYRISTOR, MODULE, 800V, G25; SCR Module Type:Bridge Rectifier, Three Phase - SCR / Diode; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:100mA; Average Forward Current:-; On State RMS Current:- RoHS Compliant: Yes
Description
THYRISTOR, MODULE, 800V, G25; SCR Module Type:Bridge Rectifier, Three Phase - SCR / Diode; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:100mA; Average Forward Current:-; On State RMS Current:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thyristor, Module, 800V, G25; Scr Module Type Semikron - 97K9819 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, Module, 800V, G25; Scr Module Type Semikron
97K9819
Thyristor, Module, 800V, G25; Scr Module Type Semikron 97K9819
THYRISTOR, MODULE, 800V, G25; SCR Module Type:Bridge Rectifier, Three Phase - SCR / Diode; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:100mA; Average Forward Current:-; On State RMS Current:- RoHS Compliant: Yes

THYRISTOR, MODULE, 800V, G25; SCR Module Type:Bridge Rectifier, Three Phase - SCR / Diode; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:100mA; Average Forward Current:-; On State RMS Current:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 97K9819
Product Name Thyristor, Module, 800V, G25; Scr Module Type Semikron
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 9056153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 21
Pin Count 7
View Details
Triacs - BTA12-800CW3G - 864818-BTA12-800CW3G - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-220AB
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T640N16TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AA, A-PUK
VDRM 1800 volts
View Details
2 suppliers
B-2 and B-2T Series SCR/Diode Module - B663-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details