Semikron, Inc. Custom Parts - Custom Parts (S - T) - SK70GAR063 SK70GAR063

Description
Manufacturer: Semikron Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1205213-SK70GAR063 Number of Pins: 4 Categories: Custom Parts Case / Package: Module Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Mount: Screw RoHS: Compliant Min Operating Temperature: -40 °C Element Configuration: Dual Max Operating Temperature: 150 °C Collector Emitter Voltage (VCEO): 600 V
Request a Quote
Description
Manufacturer: Semikron Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1205213-SK70GAR063 Number of Pins: 4 Categories: Custom Parts Case / Package: Module Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Mount: Screw RoHS: Compliant Min Operating Temperature: -40 °C Element Configuration: Dual Max Operating Temperature: 150 °C Collector Emitter Voltage (VCEO): 600 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (S - T) - SK70GAR063 - 1205213-SK70GAR063 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (S - T) - SK70GAR063
1205213-SK70GAR063
Custom Parts - Custom Parts (S - T) - SK70GAR063 1205213-SK70GAR063
Manufacturer: Semikron Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1205213-SK70GAR063 Number of Pins: 4 Categories: Custom Parts Case / Package: Module Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Mount: Screw RoHS: Compliant Min Operating Temperature: -40 °C Element Configuration: Dual Max Operating Temperature: 150 °C Collector Emitter Voltage (VCEO): 600 V

Manufacturer: Semikron
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1205213-SK70GAR063
Number of Pins: 4
Categories: Custom Parts
Case / Package: Module
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Mount: Screw
RoHS: Compliant
Min Operating Temperature: -40 °C
Element Configuration: Dual
Max Operating Temperature: 150 °C
Collector Emitter Voltage (VCEO): 600 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1205213-SK70GAR063
Product Name Custom Parts - Custom Parts (S - T) - SK70GAR063
Unlock Full Specs
to access all available technical data