Manufacturer: Semikron
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1093271-SK30MLI066
Mounting: SMD (SMT)
Number of Pins: 10
Categories: OEM Parts( S )
Case / Package: Module
Alternative Parts (Cross-Reference): FP30R06W1E3BOMA1; FP15R12W1T4BOMA1; BUT30V; FS25R12W1T4BOMA1; FMG2G50US60; FP7G100US60SK 30 MLI 066;
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
Mount: Screw
RoHS: Compliant
Min Operating Temperature: -40 °C
Collector Emitter Voltage (VCEO): 600 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1093271-SK30MLI066 |
| Product Name | OEM Parts - OEM Parts ( S ) - SK30MLI066 |