Semikron, Inc. Mosfet, 55V, 117A, Module; Channel Type Semikron SK 80 MBBB 055

Description
MOSFET, 55V, 117A, MODULE; Channel Type:-; Continuous Drain Current Id:117A; Drain Source Voltage Vds:55V; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.2V; Power Dissipation:-; Operating Temperature Max:150°C RoHS Compliant: Yes
Description
MOSFET, 55V, 117A, MODULE; Channel Type:-; Continuous Drain Current Id:117A; Drain Source Voltage Vds:55V; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.2V; Power Dissipation:-; Operating Temperature Max:150°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mosfet, 55V, 117A, Module; Channel Type Semikron - 77R2358 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, 55V, 117A, Module; Channel Type Semikron
77R2358
Mosfet, 55V, 117A, Module; Channel Type Semikron 77R2358
MOSFET, 55V, 117A, MODULE; Channel Type:-; Continuous Drain Current Id:117A; Drain Source Voltage Vds:55V; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.2V; Power Dissipation:-; Operating Temperature Max:150°C RoHS Compliant: Yes

MOSFET, 55V, 117A, MODULE; Channel Type:-; Continuous Drain Current Id:117A; Drain Source Voltage Vds:55V; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.2V; Power Dissipation:-; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 77R2358
Product Name Mosfet, 55V, 117A, Module; Channel Type Semikron
IDSS 117000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1222883 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Sot-563
View Details
Single FETs, MOSFETs - 448-AIMBG120R010M1XTMA1DKR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
3 suppliers
CSD22202W15 P-Channel NexFET? Power MOSFET - CSD22202W15 - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -8 volts
rDS(on) 0.0122 ohms
View Details
7 suppliers