Semikron, Inc. Scr Thyristor, 75A, 1.2Kv, Module; Peak Repetitive Off State Voltage Semikron SK 75 TAA 12

Description
SCR THYRISTOR, 75A, 1.2KV, MODULE; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:100mA; Average On State Current:75A; On State RMS Current:-; Thyristor Case Style:Module; No. of Pins:-; Holding Current Max:200mA RoHS Compliant: Yes
Description
SCR THYRISTOR, 75A, 1.2KV, MODULE; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:100mA; Average On State Current:75A; On State RMS Current:-; Thyristor Case Style:Module; No. of Pins:-; Holding Current Max:200mA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Scr Thyristor, 75A, 1.2Kv, Module; Peak Repetitive Off State Voltage Semikron - 77R2347 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 75A, 1.2Kv, Module; Peak Repetitive Off State Voltage Semikron
77R2347
Scr Thyristor, 75A, 1.2Kv, Module; Peak Repetitive Off State Voltage Semikron 77R2347
SCR THYRISTOR, 75A, 1.2KV, MODULE; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:100mA; Average On State Current:75A; On State RMS Current:-; Thyristor Case Style:Module; No. of Pins:-; Holding Current Max:200mA RoHS Compliant: Yes

SCR THYRISTOR, 75A, 1.2KV, MODULE; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:100mA; Average On State Current:75A; On State RMS Current:-; Thyristor Case Style:Module; No. of Pins:-; Holding Current Max:200mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 77R2347
Product Name Scr Thyristor, 75A, 1.2Kv, Module; Peak Repetitive Off State Voltage Semikron
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B523-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 271814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
Triacs - BCR16KM-12LB-1#B00 - 913109-BCR16KM-12LB-1#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - TD430N22KOFHPSA2 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 2200 volts
View Details