Semikron, Inc. Thyristor Diode Module; Scr Module Type Semikron SK 70 KQ 16

Description
THYRISTOR DIODE MODULE; SCR Module Type:Antiparallel SCR; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:100mA; Average Forward Current:-; On State RMS Current:72A; Gate Trigger Voltage Max:2V; Product Range:- RoHS Compliant: Yes
Description
THYRISTOR DIODE MODULE; SCR Module Type:Antiparallel SCR; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:100mA; Average Forward Current:-; On State RMS Current:72A; Gate Trigger Voltage Max:2V; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thyristor Diode Module; Scr Module Type Semikron - 73C2599 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor Diode Module; Scr Module Type Semikron
73C2599
Thyristor Diode Module; Scr Module Type Semikron 73C2599
THYRISTOR DIODE MODULE; SCR Module Type:Antiparallel SCR; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:100mA; Average Forward Current:-; On State RMS Current:72A; Gate Trigger Voltage Max:2V; Product Range:- RoHS Compliant: Yes

THYRISTOR DIODE MODULE; SCR Module Type:Antiparallel SCR; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:100mA; Average Forward Current:-; On State RMS Current:72A; Gate Trigger Voltage Max:2V; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 73C2599
Product Name Thyristor Diode Module; Scr Module Type Semikron
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristor/SCR/Triac/Diac/Alternistor - 22530691 - Radwell International
Specs
Thyristor Type SCR
View Details
B-2 and B-2T Series SCR/Diode Module - B641SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BCR8FM-12LB#BB0 - 913118-BCR8FM-12LB#BB0 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 4682369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 5
View Details