Manufacturer: Semikron
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1004647-SK 70 DH 12
Number of Elements: 1
Peak Non-Repetitive Surge Current: 370 A
Categories: OEM Parts( S )
Alternative Parts (Cross-Reference): SK 70 DH 12SK70DH12;
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 150 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1004647-SK 70 DH 12 |
| Product Name | OEM Parts - OEM Parts ( S ) - SK 70 DH 12 |