Semikron, Inc. OEM Parts - OEM Parts ( S ) - SK 45 GAL 063 SK 45 GAL 063

Description
Manufacturer: Semikron Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1030783-SK 45 GAL 063 Mounting: SMD (SMT) Polarity: NPN Number of Pins: 5 Categories: OEM Parts( S ) Case / Package: Module Alternative Parts (Cross-Reference): SK 45 GAL 063SK45GAL063; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Screw RoHS: Compliant Min Operating Temperature: -40 °C Element Configuration: Single Collector Emitter Voltage (VCEO): 600 V
Request a Quote
Description
Manufacturer: Semikron Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1030783-SK 45 GAL 063 Mounting: SMD (SMT) Polarity: NPN Number of Pins: 5 Categories: OEM Parts( S ) Case / Package: Module Alternative Parts (Cross-Reference): SK 45 GAL 063SK45GAL063; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Screw RoHS: Compliant Min Operating Temperature: -40 °C Element Configuration: Single Collector Emitter Voltage (VCEO): 600 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts ( S ) - SK 45 GAL 063 - 1030783-SK 45 GAL 063 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts ( S ) - SK 45 GAL 063
1030783-SK 45 GAL 063
OEM Parts - OEM Parts ( S ) - SK 45 GAL 063 1030783-SK 45 GAL 063
Manufacturer: Semikron Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1030783-SK 45 GAL 063 Mounting: SMD (SMT) Polarity: NPN Number of Pins: 5 Categories: OEM Parts( S ) Case / Package: Module Alternative Parts (Cross-Reference): SK 45 GAL 063SK45GAL063; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Screw RoHS: Compliant Min Operating Temperature: -40 °C Element Configuration: Single Collector Emitter Voltage (VCEO): 600 V

Manufacturer: Semikron
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1030783-SK 45 GAL 063
Mounting: SMD (SMT)
Polarity: NPN
Number of Pins: 5
Categories: OEM Parts( S )
Case / Package: Module
Alternative Parts (Cross-Reference): SK 45 GAL 063SK45GAL063;
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Screw
RoHS: Compliant
Min Operating Temperature: -40 °C
Element Configuration: Single
Collector Emitter Voltage (VCEO): 600 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1030783-SK 45 GAL 063
Product Name OEM Parts - OEM Parts ( S ) - SK 45 GAL 063
Unlock Full Specs
to access all available technical data