Semikron, Inc. Scr Thyristor, 800V, Module; Peak Repetitive Off State Voltage Semikron SK 40 DT 08

Description
SCR THYRISTOR, 800V, MODULE; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:-; Average On State Current:-; On State RMS Current:-; Thyristor Case Style:Module; No. of Pins:-; Peak Non Repetitive Surge Current:- RoHS Compliant: Yes
Description
SCR THYRISTOR, 800V, MODULE; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:-; Average On State Current:-; On State RMS Current:-; Thyristor Case Style:Module; No. of Pins:-; Peak Non Repetitive Surge Current:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Scr Thyristor, 800V, Module; Peak Repetitive Off State Voltage Semikron - 77R2259 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 800V, Module; Peak Repetitive Off State Voltage Semikron
77R2259
Scr Thyristor, 800V, Module; Peak Repetitive Off State Voltage Semikron 77R2259
SCR THYRISTOR, 800V, MODULE; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:-; Average On State Current:-; On State RMS Current:-; Thyristor Case Style:Module; No. of Pins:-; Peak Non Repetitive Surge Current:- RoHS Compliant: Yes

SCR THYRISTOR, 800V, MODULE; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:-; Average On State Current:-; On State RMS Current:-; Thyristor Case Style:Module; No. of Pins:-; Peak Non Repetitive Surge Current:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 77R2259
Product Name Scr Thyristor, 800V, Module; Peak Repetitive Off State Voltage Semikron
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 1589021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
SCRs - Single - MCR218-6FP - 884395-MCR218-6FP - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
B-2 and B-2T Series SCR/Diode Module - B611F-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristor Discs - T1901N80TOH - Infineon Technologies AG
Infineon Technologies AG
Specs
Package Type BG-T15035K-1
Standards and Certifications RoHS
VDRM 8000 volts
View Details
3 suppliers