Semikron, Inc. Scr Thyristor, 29A, 800V, Module; Peak Repetitive Off State Voltage Semikron SK 25 UT 08

Description
SCR THYRISTOR, 29A, 800V, MODULE; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:-; Average On State Current:-; On State RMS Current:29A; Thyristor Case Style:Module; No. of Pins:-; Holding Current Max:150mA RoHS Compliant: Yes
Description
SCR THYRISTOR, 29A, 800V, MODULE; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:-; Average On State Current:-; On State RMS Current:29A; Thyristor Case Style:Module; No. of Pins:-; Holding Current Max:150mA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Scr Thyristor, 29A, 800V, Module; Peak Repetitive Off State Voltage Semikron - 77R2220 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 29A, 800V, Module; Peak Repetitive Off State Voltage Semikron
77R2220
Scr Thyristor, 29A, 800V, Module; Peak Repetitive Off State Voltage Semikron 77R2220
SCR THYRISTOR, 29A, 800V, MODULE; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:-; Average On State Current:-; On State RMS Current:29A; Thyristor Case Style:Module; No. of Pins:-; Holding Current Max:150mA RoHS Compliant: Yes

SCR THYRISTOR, 29A, 800V, MODULE; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:-; Average On State Current:-; On State RMS Current:29A; Thyristor Case Style:Module; No. of Pins:-; Holding Current Max:150mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 77R2220
Product Name Scr Thyristor, 29A, 800V, Module; Peak Repetitive Off State Voltage Semikron
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B543SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BCR8KM-14LC-A8#B00 - 913121-BCR8KM-14LC-A8#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056071 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack1
Pin Count 5
View Details