Semikron, Inc. Scr Thyristor, 29A, 1.6Kv, Module; Peak Repetitive Off State Voltage Semikron SK 25 KQ 16

Description
SCR THYRISTOR, 29A, 1.6KV, MODULE; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:-; Average On State Current:-; On State RMS Current:29A; Thyristor Case Style:Module; No. of Pins:-; Holding Current Max:150mA RoHS Compliant: Yes
Description
SCR THYRISTOR, 29A, 1.6KV, MODULE; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:-; Average On State Current:-; On State RMS Current:29A; Thyristor Case Style:Module; No. of Pins:-; Holding Current Max:150mA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Scr Thyristor, 29A, 1.6Kv, Module; Peak Repetitive Off State Voltage Semikron - 65R4504 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 29A, 1.6Kv, Module; Peak Repetitive Off State Voltage Semikron
65R4504
Scr Thyristor, 29A, 1.6Kv, Module; Peak Repetitive Off State Voltage Semikron 65R4504
SCR THYRISTOR, 29A, 1.6KV, MODULE; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:-; Average On State Current:-; On State RMS Current:29A; Thyristor Case Style:Module; No. of Pins:-; Holding Current Max:150mA RoHS Compliant: Yes

SCR THYRISTOR, 29A, 1.6KV, MODULE; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:-; Average On State Current:-; On State RMS Current:29A; Thyristor Case Style:Module; No. of Pins:-; Holding Current Max:150mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 65R4504
Product Name Scr Thyristor, 29A, 1.6Kv, Module; Peak Repetitive Off State Voltage Semikron
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - BCR8KM-16LA-AS#B00 - 863886-BCR8KM-16LA-AS#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
SCRs - Single - 30TPS16PBF - 1128061-30TPS16PBF - Win Source Electronics
Specs
Thyristor Type SCR
View Details
Thyristors - 9056184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack3
Pin Count 5
View Details
B-2 and B-2T Series SCR/Diode Module - B663SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details