Semikron, Inc. Thyristor Module, 1.6Kv, Semitop2-16; Peak Repetitive Off State Voltage Semikron SK 120 KQ 16

Description
THYRISTOR MODULE, 1.6KV, SEMITOP2-16; Peak Repetitive Off State Voltage:1.6kV; On State RMS Current:134A; No. of Pins:16Pins; Peak Non Repetitive Surge Current:2kA; Holding Current Max:200mA; Operating Temperature Max:125°C RoHS Compliant: Yes
Description
THYRISTOR MODULE, 1.6KV, SEMITOP2-16; Peak Repetitive Off State Voltage:1.6kV; On State RMS Current:134A; No. of Pins:16Pins; Peak Non Repetitive Surge Current:2kA; Holding Current Max:200mA; Operating Temperature Max:125°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thyristor Module, 1.6Kv, Semitop2-16; Peak Repetitive Off State Voltage Semikron - 73C2593 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor Module, 1.6Kv, Semitop2-16; Peak Repetitive Off State Voltage Semikron
73C2593
Thyristor Module, 1.6Kv, Semitop2-16; Peak Repetitive Off State Voltage Semikron 73C2593
THYRISTOR MODULE, 1.6KV, SEMITOP2-16; Peak Repetitive Off State Voltage:1.6kV; On State RMS Current:134A; No. of Pins:16Pins; Peak Non Repetitive Surge Current:2kA; Holding Current Max:200mA; Operating Temperature Max:125°C RoHS Compliant: Yes

THYRISTOR MODULE, 1.6KV, SEMITOP2-16; Peak Repetitive Off State Voltage:1.6kV; On State RMS Current:134A; No. of Pins:16Pins; Peak Non Repetitive Surge Current:2kA; Holding Current Max:200mA; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 73C2593
Product Name Thyristor Module, 1.6Kv, Semitop2-16; Peak Repetitive Off State Voltage Semikron
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - F1842CCH400 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 400 volts
View Details
Triacs - AC08FSMA(1)-AZ - 909171-AC08FSMA(1)-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T2001N34TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type TO-200AF
VDRM 3600 volts
View Details
Thyristors - 4682353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 5
View Details