THYRISTOR, 800V, MODULE; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:100mA; Average On State Current:-; On State RMS Current:101A; Thyristor Case Style:Module; No. of Pins:-; Holding Current Max:200mA RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Thyristors |
| Product Number | 77R2175 |
| Product Name | Thyristor, 800V, Module; Peak Repetitive Off State Voltage Semikron |
| Thyristor Type | SCR |