Semikron, Inc. Scr Thyristor, 100A, 800V, Module; Peak Repetitive Off State Voltage Semikron SK 100 TAA 08

Description
SCR THYRISTOR, 100A, 800V, MODULE; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:100mA; Average On State Current:100A; On State RMS Current:-; Thyristor Case Style:Module; No. of Pins:-; Holding Current Max:200mA RoHS Compliant: Yes
Description
SCR THYRISTOR, 100A, 800V, MODULE; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:100mA; Average On State Current:100A; On State RMS Current:-; Thyristor Case Style:Module; No. of Pins:-; Holding Current Max:200mA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Scr Thyristor, 100A, 800V, Module; Peak Repetitive Off State Voltage Semikron - 77R2173 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 100A, 800V, Module; Peak Repetitive Off State Voltage Semikron
77R2173
Scr Thyristor, 100A, 800V, Module; Peak Repetitive Off State Voltage Semikron 77R2173
SCR THYRISTOR, 100A, 800V, MODULE; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:100mA; Average On State Current:100A; On State RMS Current:-; Thyristor Case Style:Module; No. of Pins:-; Holding Current Max:200mA RoHS Compliant: Yes

SCR THYRISTOR, 100A, 800V, MODULE; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:100mA; Average On State Current:100A; On State RMS Current:-; Thyristor Case Style:Module; No. of Pins:-; Holding Current Max:200mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 77R2173
Product Name Scr Thyristor, 100A, 800V, Module; Peak Repetitive Off State Voltage Semikron
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - T470N12TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type TO-200AA
VDRM 1600 volts
View Details
B-2 and B-2T Series SCR/Diode Module - B523FSE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 1589087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
Triacs - Z0109MARL1G - 939910-Z0109MARL1G - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-92 (TO-226)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details