Semikron, Inc. Thyristor Diode Module, 101A; Scr Module Type Semikron SK 100 KQ 16

Description
THYRISTOR DIODE MODULE, 101A; SCR Module Type:Antiparallel SCR; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:100mA; Average Forward Current:101A; On State RMS Current:101A; Gate Trigger Voltage Max:2V RoHS Compliant: Yes
Description
THYRISTOR DIODE MODULE, 101A; SCR Module Type:Antiparallel SCR; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:100mA; Average Forward Current:101A; On State RMS Current:101A; Gate Trigger Voltage Max:2V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thyristor Diode Module, 101A; Scr Module Type Semikron - 73C2590 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor Diode Module, 101A; Scr Module Type Semikron
73C2590
Thyristor Diode Module, 101A; Scr Module Type Semikron 73C2590
THYRISTOR DIODE MODULE, 101A; SCR Module Type:Antiparallel SCR; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:100mA; Average Forward Current:101A; On State RMS Current:101A; Gate Trigger Voltage Max:2V RoHS Compliant: Yes

THYRISTOR DIODE MODULE, 101A; SCR Module Type:Antiparallel SCR; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:100mA; Average Forward Current:101A; On State RMS Current:101A; Gate Trigger Voltage Max:2V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 73C2590
Product Name Thyristor Diode Module, 101A; Scr Module Type Semikron
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristor Diode Module, 400V, 42.5A; Scr Module Type Sensata/crydom - 72M7098 - Newark, An Avnet Company
Specs
Thyristor Type SCR
Standards and Certifications RoHS
View Details
3 suppliers
Thyristors - 1954649 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack2
Pin Count 7
View Details
Thyristor Soft Starter Modules - STT1400N18P55 - Infineon Technologies AG
Specs
Package Type BG-PS55A-1, BG-PS55-1
Standards and Certifications RoHS
View Details
Triacs - BCR10KM-12LB#B00 - 913105-BCR10KM-12LB#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details