Semikron, Inc. Thyristor Diode Module; Scr Module Type Semikron SK 100 KQ 12

Description
THYRISTOR DIODE MODULE; SCR Module Type:Antiparallel SCR; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:100mA; Average Forward Current:-; On State RMS Current:101A; Gate Trigger Voltage Max:2V; Product Range:- RoHS Compliant: Yes
Description
THYRISTOR DIODE MODULE; SCR Module Type:Antiparallel SCR; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:100mA; Average Forward Current:-; On State RMS Current:101A; Gate Trigger Voltage Max:2V; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thyristor Diode Module; Scr Module Type Semikron - 73C2589 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor Diode Module; Scr Module Type Semikron
73C2589
Thyristor Diode Module; Scr Module Type Semikron 73C2589
THYRISTOR DIODE MODULE; SCR Module Type:Antiparallel SCR; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:100mA; Average Forward Current:-; On State RMS Current:101A; Gate Trigger Voltage Max:2V; Product Range:- RoHS Compliant: Yes

THYRISTOR DIODE MODULE; SCR Module Type:Antiparallel SCR; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:100mA; Average Forward Current:-; On State RMS Current:101A; Gate Trigger Voltage Max:2V; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 73C2589
Product Name Thyristor Diode Module; Scr Module Type Semikron
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B524F-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - TD390N18SOFHPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1800 volts
View Details
2 suppliers
Triacs - MAC8D - 880935-MAC8D - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Tube
View Details
RS Components, Ltd.
Specs
Package Type Module
Pin Count 7
Standards and Certifications RoHS
View Details