Semikron, Inc. OEM Parts - OEM Parts ( S ) - SEMIX353GD176HDC SEMIX353GD176HDC

Description
Manufacturer: Semikron Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1000597-SEMIX353GD17 6HDC Mounting: SMD (SMT) Number of Pins: 29 Rise Time: 75 ns Categories: OEM Parts( S ) Case / Package: Module Alternative Parts (Cross-Reference): FF600R12ME4BOSA1; FF150R12RT4HOSA1; FP75R12KE3BOSA1; BUT30V; BSM180D12P2C101; BSM120D12P2C005SEMIX 353GD176HDC; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Screw RoHS: Compliant Min Operating Temperature: -55 °C Collector Emitter Voltage (VCEO): 1.7 kV
Request a Quote
Description
Manufacturer: Semikron Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1000597-SEMIX353GD17 6HDC Mounting: SMD (SMT) Number of Pins: 29 Rise Time: 75 ns Categories: OEM Parts( S ) Case / Package: Module Alternative Parts (Cross-Reference): FF600R12ME4BOSA1; FF150R12RT4HOSA1; FP75R12KE3BOSA1; BUT30V; BSM180D12P2C101; BSM120D12P2C005SEMIX 353GD176HDC; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Screw RoHS: Compliant Min Operating Temperature: -55 °C Collector Emitter Voltage (VCEO): 1.7 kV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts ( S ) - SEMIX353GD176HDC - 1000597-SEMIX353GD176HDC - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts ( S ) - SEMIX353GD176HDC
1000597-SEMIX353GD176HDC
OEM Parts - OEM Parts ( S ) - SEMIX353GD176HDC 1000597-SEMIX353GD176HDC
Manufacturer: Semikron Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1000597-SEMIX353GD17 6HDC Mounting: SMD (SMT) Number of Pins: 29 Rise Time: 75 ns Categories: OEM Parts( S ) Case / Package: Module Alternative Parts (Cross-Reference): FF600R12ME4BOSA1; FF150R12RT4HOSA1; FP75R12KE3BOSA1; BUT30V; BSM180D12P2C101; BSM120D12P2C005SEMIX 353GD176HDC; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Screw RoHS: Compliant Min Operating Temperature: -55 °C Collector Emitter Voltage (VCEO): 1.7 kV

Manufacturer: Semikron
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1000597-SEMIX353GD176HDC
Mounting: SMD (SMT)
Number of Pins: 29
Rise Time: 75 ns
Categories: OEM Parts( S )
Case / Package: Module
Alternative Parts (Cross-Reference): FF600R12ME4BOSA1; FF150R12RT4HOSA1; FP75R12KE3BOSA1; BUT30V; BSM180D12P2C101; BSM120D12P2C005SEMIX 353GD176HDC;
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Screw
RoHS: Compliant
Min Operating Temperature: -55 °C
Collector Emitter Voltage (VCEO): 1.7 kV

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1000597-SEMIX353GD176HDC
Product Name OEM Parts - OEM Parts ( S ) - SEMIX353GD176HDC
Unlock Full Specs
to access all available technical data