Semikron, Inc. OEM Parts - OEM Parts ( S ) - SEMIX303GB12VS SEMIX303GB12VS

Description
Manufacturer: Semikron Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1014852-SEMIX303GB12 VS Mounting: SMD (SMT) Number of Pins: 20 Categories: OEM Parts( S ) Case / Package: Module Alternative Parts (Cross-Reference): FF150R12RT4HOSA1; FP75R12KE3BOSA1; FF450R12KT4HOSA1; BUT30V; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Mount: Screw RoHS: Compliant Min Operating Temperature: -40 °C Element Configuration: Dual Collector Emitter Voltage (VCEO): 1.2 kV
Request a Quote
Description
Manufacturer: Semikron Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1014852-SEMIX303GB12 VS Mounting: SMD (SMT) Number of Pins: 20 Categories: OEM Parts( S ) Case / Package: Module Alternative Parts (Cross-Reference): FF150R12RT4HOSA1; FP75R12KE3BOSA1; FF450R12KT4HOSA1; BUT30V; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Mount: Screw RoHS: Compliant Min Operating Temperature: -40 °C Element Configuration: Dual Collector Emitter Voltage (VCEO): 1.2 kV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts ( S ) - SEMIX303GB12VS - 1014852-SEMIX303GB12VS - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts ( S ) - SEMIX303GB12VS
1014852-SEMIX303GB12VS
OEM Parts - OEM Parts ( S ) - SEMIX303GB12VS 1014852-SEMIX303GB12VS
Manufacturer: Semikron Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1014852-SEMIX303GB12 VS Mounting: SMD (SMT) Number of Pins: 20 Categories: OEM Parts( S ) Case / Package: Module Alternative Parts (Cross-Reference): FF150R12RT4HOSA1; FP75R12KE3BOSA1; FF450R12KT4HOSA1; BUT30V; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Mount: Screw RoHS: Compliant Min Operating Temperature: -40 °C Element Configuration: Dual Collector Emitter Voltage (VCEO): 1.2 kV

Manufacturer: Semikron
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1014852-SEMIX303GB12VS
Mounting: SMD (SMT)
Number of Pins: 20
Categories: OEM Parts( S )
Case / Package: Module
Alternative Parts (Cross-Reference): FF150R12RT4HOSA1; FP75R12KE3BOSA1; FF450R12KT4HOSA1; BUT30V;
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
Mount: Screw
RoHS: Compliant
Min Operating Temperature: -40 °C
Element Configuration: Dual
Collector Emitter Voltage (VCEO): 1.2 kV

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1014852-SEMIX303GB12VS
Product Name OEM Parts - OEM Parts ( S ) - SEMIX303GB12VS
Unlock Full Specs
to access all available technical data