SEMIKRON, INC.
KL-285 (P3)/180 MM -- HEAT SINK SEMIKRON
Semikron, Inc.
Heat Sink Semikron
KL-285 (P3)/180 MM
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AC8690 |
|
Product Name
|
Heat Sink Semikron |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
56.5 SCFM (96.04 m³/hr)
Nominal Voltage
24 volts
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
12 volts
Running Current
16 amps
View Details
Qualtek Electronics Corp.
Maximum Air Flow
3.3 SCFM (5.61 m³/hr)
Maximum Sound Level
30 dbA
Nominal Voltage
5 volts
View Details
2 suppliers
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
699 SCFM (1188 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details