Semikron, Inc. Fan; Blower Type Semikron GD-133-2K-40206

Description
FAN; Blower Type:Centrifugal; Supply Voltage:-; Voltage Type:-; Fan Frame Size:-; External Depth:-; Air Flow - CFM:-; Air Flow - m3/min:-; Noise Rating:-; Bearing Type:-; Power Connection Type:-; Power Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FAN; Blower Type:Centrifugal; Supply Voltage:-; Voltage Type:-; Fan Frame Size:-; External Depth:-; Air Flow - CFM:-; Air Flow - m3/min:-; Noise Rating:-; Bearing Type:-; Power Connection Type:-; Power Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan; Blower Type Semikron - 39C3964 - Newark, An Avnet Company
Chicago, IL, United States
Fan; Blower Type Semikron
39C3964
Fan; Blower Type Semikron 39C3964
FAN; Blower Type:Centrifugal; Supply Voltage:-; Voltage Type:-; Fan Frame Size:-; External Depth:-; Air Flow - CFM:-; Air Flow - m3/min:-; Noise Rating:-; Bearing Type:-; Power Connection Type:-; Power Rating:-; Product Range:- RoHS Compliant: Yes

FAN; Blower Type:Centrifugal; Supply Voltage:-; Voltage Type:-; Fan Frame Size:-; External Depth:-; Air Flow - CFM:-; Air Flow - m3/min:-; Noise Rating:-; Bearing Type:-; Power Connection Type:-; Power Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fans and Blowers (industrial)
Product Number 39C3964
Product Name Fan; Blower Type Semikron
Design Centrifugal; Other; Centrifugal
Unlock Full Specs
to access all available technical data

Similar Products

Explosion-Proof Exhaust Fan - EFX - Thermon, Inc
Specs
Applications / Use Ventilation
Product Form Packaged
Draft Forced Draft
View Details
Upblast Smoke Ventilator - Series 69H - Hartzell Air Movement
Specs
Fan / Blower Diameter 18.0 to 60.0 inch (457 to 1524 mm)
Features Dampers
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details
MAC 10 ® Replacement Filters -  - Envirco
Specs
Applications / Use HVAC
Product Form Packaged
View Details
Extractor Fans - 2095812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fan / Blower Diameter 6.3 inch (160 mm)
View Details