SemiGen Spiral Inductor SG107

Description
The SemiGen Spiral Inductor Coils are manufactured using our thin film process on quartz substrates. The precision photolithography and non-chemical etching process provides clean edges to assure uniformity from coil to coil. By using quartz and applying a polyimide coating we produce a device that eliminates the need for conformal coating or staking. Inductors can be epoxied down with nonconductive epoxy and the wire bonded for connection. Features: No need for “Staking” Coil Passivated Protective Coating Over Coil Dimensional Uniformity Planar Solid Structure Coil Applications For use in Attenuators, Amplifiers, Switches and Filters in replacement of conventional wound coils. Operating frequency is up to 20GHz.
Description
The SemiGen Spiral Inductor Coils are manufactured using our thin film process on quartz substrates. The precision photolithography and non-chemical etching process provides clean edges to assure uniformity from coil to coil. By using quartz and applying a polyimide coating we produce a device that eliminates the need for conformal coating or staking. Inductors can be epoxied down with nonconductive epoxy and the wire bonded for connection. Features: No need for “Staking” Coil Passivated Protective Coating Over Coil Dimensional Uniformity Planar Solid Structure Coil Applications For use in Attenuators, Amplifiers, Switches and Filters in replacement of conventional wound coils. Operating frequency is up to 20GHz.

Suppliers

Company
Product
Description
Supplier Links
Spiral Inductor - SG107 - SemiGen
Londonderry, NH, USA
Spiral Inductor
SG107
Spiral Inductor SG107
The SemiGen Spiral Inductor Coils are manufactured using our thin film process on quartz substrates. The precision photolithography and non-chemical etching process provides clean edges to assure uniformity from coil to coil. By using quartz and applying a polyimide coating we produce a device that eliminates the need for conformal coating or staking. Inductors can be epoxied down with nonconductive epoxy and the wire bonded for connection. Features: No need for “Staking” Coil Passivated Protective Coating Over Coil Dimensional Uniformity Planar Solid Structure Coil Applications For use in Attenuators, Amplifiers, Switches and Filters in replacement of conventional wound coils. Operating frequency is up to 20GHz.

The SemiGen Spiral Inductor Coils are manufactured using our thin film process on quartz substrates. The precision photolithography and non-chemical etching process provides clean edges to assure uniformity from coil to coil. By using quartz and applying a polyimide coating we produce a device that eliminates the need for conformal coating or staking. Inductors can be epoxied down with nonconductive epoxy and the wire bonded for connection.

Features:

  • No need for “Staking” Coil
  • Passivated Protective Coating Over Coil
  • Dimensional Uniformity
  • Planar Solid Structure Coil

Applications

For use in Attenuators, Amplifiers, Switches and Filters in replacement of conventional wound coils. Operating frequency is up to 20GHz.

Supplier's Site

Technical Specifications

  SemiGen
Product Category Inductors, Coils, and Chokes
Product Number SG107
Product Name Spiral Inductor
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

20000uH 5A 0.1Ohm Inductor and Choke - 839-DKLP-0331-0520 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 20000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Fixed Inductors - KQ1008TE10NK - 1067834-KQ1008TE10NK - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0100 microH
Inductance Tolerance 10 (+/- %)
View Details
Leaded Inductors - 1910712P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 14 ohms
Rated DC Current 130 milliamps
Lead Style Axial
View Details
Common Mode Chokes - CMT-8103-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details