SemiGen Spiral Inductor SG105

Description
The SemiGen Spiral Inductor Coils are manufactured using our thin film process on quartz substrates. The precision photolithography and non-chemical etching process provides clean edges to assure uniformity from coil to coil. By using quartz and applying a polyimide coating we produce a device that eliminates the need for conformal coating or staking. Inductors can be epoxied down with nonconductive epoxy and the wire bonded for connection. Features: No need for “Staking” Coil Passivated Protective Coating Over Coil Dimensional Uniformity Planar Solid Structure Coil Applications For use in Attenuators, Amplifiers, Switches and Filters in replacement of conventional wound coils. Operating frequency is up to 20GHz.
Description
The SemiGen Spiral Inductor Coils are manufactured using our thin film process on quartz substrates. The precision photolithography and non-chemical etching process provides clean edges to assure uniformity from coil to coil. By using quartz and applying a polyimide coating we produce a device that eliminates the need for conformal coating or staking. Inductors can be epoxied down with nonconductive epoxy and the wire bonded for connection. Features: No need for “Staking” Coil Passivated Protective Coating Over Coil Dimensional Uniformity Planar Solid Structure Coil Applications For use in Attenuators, Amplifiers, Switches and Filters in replacement of conventional wound coils. Operating frequency is up to 20GHz.

Suppliers

Company
Product
Description
Supplier Links
Spiral Inductor - SG105 - SemiGen
Londonderry, NH, USA
Spiral Inductor
SG105
Spiral Inductor SG105
The SemiGen Spiral Inductor Coils are manufactured using our thin film process on quartz substrates. The precision photolithography and non-chemical etching process provides clean edges to assure uniformity from coil to coil. By using quartz and applying a polyimide coating we produce a device that eliminates the need for conformal coating or staking. Inductors can be epoxied down with nonconductive epoxy and the wire bonded for connection. Features: No need for “Staking” Coil Passivated Protective Coating Over Coil Dimensional Uniformity Planar Solid Structure Coil Applications For use in Attenuators, Amplifiers, Switches and Filters in replacement of conventional wound coils. Operating frequency is up to 20GHz.

The SemiGen Spiral Inductor Coils are manufactured using our thin film process on quartz substrates. The precision photolithography and non-chemical etching process provides clean edges to assure uniformity from coil to coil. By using quartz and applying a polyimide coating we produce a device that eliminates the need for conformal coating or staking. Inductors can be epoxied down with nonconductive epoxy and the wire bonded for connection.

Features:

  • No need for “Staking” Coil
  • Passivated Protective Coating Over Coil
  • Dimensional Uniformity
  • Planar Solid Structure Coil

Applications

For use in Attenuators, Amplifiers, Switches and Filters in replacement of conventional wound coils. Operating frequency is up to 20GHz.

Supplier's Site

Technical Specifications

  SemiGen
Product Category Inductors, Coils, and Chokes
Product Number SG105
Product Name Spiral Inductor
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3128-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - LF1/4LCT1501F - 1069374-LF1/4LCT1501F - Win Source Electronics
Specs
Configuration Fixed
View Details
Leaded Inductors - 1911096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
Q Factor 40
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT68-3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 54.81 to ? microH
Rated DC Current 4000 milliamps
View Details
3 suppliers