SemiGen Chip and Mounting Capacitor 8010R thru 8029R

Description
The SemiGen 8000 and 8100 series of Chip and Mounting Capacitors are available in a wide variety of capacitance ranges and sizes. They are made with prime starting material and consist of an Oxide/Nitride layer that provides low dielectric loss and high standoff voltage. These products are available in chip form only. Features: Very High Q Low Temperature Coefficients Low Dissipation Factor Long-Term Stability Gold Contacts Front and Back Die as Thin as 3 mils for Limiting Inductance Applications: For use in applications that require DC protection, RF bypassing or fixed tuning of amplifiers, oscillators, switches, filters and multipliers.
Description
The SemiGen 8000 and 8100 series of Chip and Mounting Capacitors are available in a wide variety of capacitance ranges and sizes. They are made with prime starting material and consist of an Oxide/Nitride layer that provides low dielectric loss and high standoff voltage. These products are available in chip form only. Features: Very High Q Low Temperature Coefficients Low Dissipation Factor Long-Term Stability Gold Contacts Front and Back Die as Thin as 3 mils for Limiting Inductance Applications: For use in applications that require DC protection, RF bypassing or fixed tuning of amplifiers, oscillators, switches, filters and multipliers.

Suppliers

Company
Product
Description
Supplier Links
Chip and Mounting Capacitor - 8010R thru 8029R - SemiGen
Londonderry, NH, USA
Chip and Mounting Capacitor
8010R thru 8029R
Chip and Mounting Capacitor 8010R thru 8029R
The SemiGen 8000 and 8100 series of Chip and Mounting Capacitors are available in a wide variety of capacitance ranges and sizes. They are made with prime starting material and consist of an Oxide/Nitride layer that provides low dielectric loss and high standoff voltage. These products are available in chip form only. Features: Very High Q Low Temperature Coefficients Low Dissipation Factor Long-Term Stability Gold Contacts Front and Back Die as Thin as 3 mils for Limiting Inductance Applications: For use in applications that require DC protection, RF bypassing or fixed tuning of amplifiers, oscillators, switches, filters and multipliers.

The SemiGen 8000 and 8100 series of Chip and Mounting Capacitors are available in a wide variety of capacitance ranges and sizes. They are made with prime starting material and consist of an Oxide/Nitride layer that provides low dielectric loss and high standoff voltage. These products are available in chip form only.

Features:

  • Very High Q
  • Low Temperature Coefficients
  • Low Dissipation Factor
  • Long-Term Stability
  • Gold Contacts Front and Back
  • Die as Thin as 3 mils for Limiting Inductance

Applications:

For use in applications that require DC protection, RF bypassing or fixed tuning of amplifiers, oscillators, switches, filters and multipliers.

Supplier's Site

Technical Specifications

  SemiGen
Product Category Capacitors
Product Number 8010R thru 8029R
Product Name Chip and Mounting Capacitor
Configuration / Form Factor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504B103K101P-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701105 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details